Status: | Unknown |
---|---|
Series: | VIPer35 Series |
RoHS: | Unknown |
Input Voltage AC Min | 8.5V |
---|---|
Input Voltage AC Max | 23.5V |
AC / DC Converter Case Style | NSOIC |
No. of Pins | 16Pins |
Power Rating | 1.5W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | VIPer35 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
AC/DC Converters VIPerPlus family Quasi-resonant high performance off line high | Future Electronics |
Current Mode PWM Controller 16-Pin SOIC T/R | Avnet America |
AC/DC CONV, FLYBACK, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a VIPER35LDTR?
Additional datasheets, footprints and schematics for VIPER35LDTR are listed on our Part Details page. You can also find images and similar parts to VIPER35LDTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER35LDTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER35LDTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER35LDTR fall under?
The VIPER35LDTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VIPER35LDTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER35LDTR you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER35LDTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VIPER35LDTR have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for VIPER35LDTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER35LDTR often in real-time on the comparison pages.
What if I can't find stock of VIPER35LDTR?
You can fill out our help required form which you can use to request a quote for VIPER35LDTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.