VIPER28LDTR AC-DC Converters by STMicroelectronics

VIPerPlus family: Peak power fixed frequency off line high voltage converter

Status: Active
Series: VIPER28
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The device is a high-voltage converter that smartly integrates an 800 V rugged power MOSFET with PWM current-mode control.This IC is capable of meeting more stringent energy-saving standards as it has very low consumption and operates in burst mode under light load. The device features an adjustable extra power timer (EPT) that enables the IC to sustain overload conditions for a few seconds. The integrated HV startup, sense FET and oscillator with jitter allow the advantage of using minimal components in the application. The device features high-level protections like dual-level OCP, output overvoltage, short-circuit, and thermal shutdown with hysteresis. After the removal of a fault condition, the IC is automatically restarted.

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.52
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.56
-
Buy Now
Logo for element14
element14
from US$0.50
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

800 V avalanche-rugged power MOSFET allowing achieving ultra wide-range input Vac
Embedded HV startup and sense FET
PWM current-mode controller
OCP with selectable threshold (IDlim) and 2ndOCP with higher value (IDMAX) to protect the IC from transformer saturation or short-circuit of the secondary diode
30 mW no-load consumption at 230 Vac
Two operating frequencies: 60 kHz (L type) or 115 kHz (H type)
60 kHz (L type) or 115 kHz (H type)
Jittered frequency reduces the EMI
Extra power timer (EPT) blanks the overload current for few seconds
Output overvoltage protection with tight tolerance and digital noise filter
Soft-start reduces the stress during startup and increases IC lifetime
Automatic restart after a fault condition
Thermal shutdown increases system reliability and IC lifetime

Alternative Descriptions

VIPER28 Series 23.5 V 66 kHz Peak Power High-Voltage Converter - SOIC-16 | Future Electronics
Off Line Converter 16-Pin SO N T/R | Avnet America
AC/DC CONV, FLYBACK, NSOIC-16 | element14
Power Conversion |Stmicroelectronics VIPER28LDTR | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VIPER28LDTR?

Additional datasheets, footprints and schematics for VIPER28LDTR are listed on our Part Details page. You can also find images and similar parts to VIPER28LDTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VIPER28LDTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER28LDTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VIPER28LDTR fall under?

The VIPER28LDTR is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.

Can I view similar or alternative parts?

You can view similar parts to VIPER28LDTR when available in the VIPerPlus range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER28LDTR you can contact the distributor directly for product support, shipping queries etc.

Is the VIPER28LDTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for VIPER28LDTR have stock available?

Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for VIPER28LDTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VIPER28LDTR often in real-time on the comparison pages.

What if I can't find stock of VIPER28LDTR?

You can fill out our help required form which you can use to request a quote for VIPER28LDTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay