Status: | Active |
---|---|
Series: | VIPER27 |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
4,672
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
4,672
in stock
|
Buy Now | |
element14
from US$0.67
|
4,672
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
2,897
in stock
|
Buy Now | |
Future Electronics
from US$0.87
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
800 V avalanche rugged power section |
PWM operation with frequency jittering for low EMI |
Operating frequency: 60 kHz for L type 115 kHz for H type |
60 kHz for L type |
115 kHz for H type |
Standby power < 50 mW at 265 Vac |
Limiting current with adjustable set point |
Adjustable and accurate overvoltage protection |
On-board soft-start |
Safe auto-restart after a fault condition |
Hysteretic thermal shutdown |
Product Specifications |
---|
DS5960 Off-line high voltage converters |
User Manuals |
---|
UM2167 OrCAD PSpice model usage instructions |
Design Notes & Tips |
---|
DN0002 10W off-line LED driver based on VIPER27 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Power Management Guide |
VIPerPlus - Bring a Plus to your SMPS design |
VIPerPlus evaluation boards |
Ac/Dc Conv, Offline, 115Khz, Nsoic-16 | Newark Electronics |
AC/DC CONV, OFFLINE, 115KHZ, NSOIC-16 | element14 |
IC: driver | Transfer Multisort Elektronik |
VIPER27 Series 23.5 V 127 kHz 24 W Off-Line High Voltage Converter - SOIC-16N | Future Electronics |
Off Line Converter 16-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a VIPER27HDTR?
Additional datasheets, footprints and schematics for VIPER27HDTR are listed on our Part Details page. You can also find images and similar parts to VIPER27HDTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER27HDTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER27HDTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER27HDTR fall under?
The VIPER27HDTR is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.
Can I view similar or alternative parts?
You can view similar parts to VIPER27HDTR when available in the VIPerPlus range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER27HDTR you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER27HDTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER27HDTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for VIPER27HDTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER27HDTR often in real-time on the comparison pages.
What if I can't find stock of VIPER27HDTR?
You can fill out our help required form which you can use to request a quote for VIPER27HDTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.