Status: | Active |
---|---|
Series: | VIPER26K |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
2,089
in stock
|
Buy Now | |
element14
from US$1.09
|
2,089
in stock
|
Buy Now | |
Farnell
from US$1.01
|
2,089
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1050 V avalanche-rugged power MOSFET |
allowing ultra-wide VAC input range to be covered |
Embedded HV startup and sense-FET |
Current mode PWM controller |
Drain current limit protection: |
-500 mA (VIPER265K) |
-700 mA (VIPER267K) |
Jittered switching frequency reduces the EMI filter cost: 60 kHz ± 4kHz |
Standby power < 30 mW at 230 VAC |
Embedded E/A with 3.3 V reference |
Safe auto-restart after a fault condition |
Hysteretic thermal shutdown |
Built-in soft-start for improved system reliability |
Product Specifications |
---|
DB3809 1050 V High voltage converter |
DS12978 1050 V high voltage converter for ultra-wide input |
Application Notes |
---|
AN4564 Is a positive power supply mandatory for my application, or could a negative output work also? |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Power Management Guide |
VIPerPlus - Bring a Plus to your SMPS design |
VIPerPlus evaluation boards |
Ac/Dc Converter, 12W, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics VIPER265KDTR | Newark Electronics |
AC/DC CONVERTER, 12W, -40 TO 125DEG C | element14 |
1050V High Voltage Converter 500mA 16-Pin SOIC-N T/R | EBV Elektronik |
VIPER265KDTR, AC-DC Converters | RS |
VIPER26K Series 1050 V 20 W 60 kHz SMT Offline High voltage Converter - SO-16 | Future Electronics |
Where can I find additional details, specifications and documents for a VIPER265KDTR?
Additional datasheets, footprints and schematics for VIPER265KDTR are listed on our Part Details page. You can also find images and similar parts to VIPER265KDTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER265KDTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER265KDTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER265KDTR fall under?
The VIPER265KDTR is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.
Can I view similar or alternative parts?
You can view similar parts to VIPER265KDTR when available in the VIPerPlus range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER265KDTR you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER265KDTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER265KDTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for VIPER265KDTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER265KDTR often in real-time on the comparison pages.
What if I can't find stock of VIPER265KDTR?
You can fill out our help required form which you can use to request a quote for VIPER265KDTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.