Status: | Active |
---|---|
Series: | VIPER25 |
RoHS: | Compliant |
800 V avalanche rugged power section |
Quasi-resonant (QR) control for valley switching operation |
Standby power < 50 mW at 265 Vac |
Limiting current with adjustable set point |
Adjustable and accurate overvoltage protection |
On-board soft-start |
Safe auto-restart after a fault condition |
Hysteretic thermal shutdown |
Product Specifications |
---|
DS6205 Off-line high voltage converters |
Application Notes |
---|
AN3286 EVLVIPER25L-10WSB: 5 V/10 W, quasi-resonant isolated flyback |
AN4564 Is a positive power supply mandatory for my application, or could a negative output work also? |
User Manuals |
---|
UM2167 OrCAD PSpice model usage instructions |
Application Notes for related Tools & Software |
---|
AN4685 12 V, 10 W isolated flyback converter based on VIPer25HD |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Power Management Guide |
VIPerPlus - Bring a Plus to your SMPS design |
VIPerPlus evaluation boards |
AC-DC Converter QR PWM 225kHz 800V SO16N | RS |
VIPER25 Series 23.5 V 250 kHz 3.5 mA Off-Line High Voltage Converter - SOIC-16N | Future Electronics |
High Voltage Converters 16-Pin SO N Tube | Avnet America |
AC/DC CONV, FLYBACK, NSOIC-16 | element14 |
225kHz 800V 3A 7R SO16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a VIPER25HD?
Additional datasheets, footprints and schematics for VIPER25HD are listed on our Part Details page. You can also find images and similar parts to VIPER25HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER25HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER25HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER25HD fall under?
The VIPER25HD is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.
Can I view similar or alternative parts?
You can view similar parts to VIPER25HD when available in the VIPerPlus range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER25HD you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER25HD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER25HD have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Schukat Electronic have stock available or on a lead time for VIPER25HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER25HD often in real-time on the comparison pages.
What if I can't find stock of VIPER25HD?
You can fill out our help required form which you can use to request a quote for VIPER25HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.