Status: | Active |
---|---|
Series: | VIPER17 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
1,380
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
3,520
in stock
|
Buy Now | |
element14
from US$0.67
|
3,520
in stock
|
Buy Now | |
Farnell
from US$0.62
|
3,520
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
3,081
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Schukat Electronic
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
800 V avalanche rugged power section |
PWM operation with frequency jittering for low EMI |
Operating frequency: 60 kHz for L type 115 kHz for H type |
60 kHz for L type |
115 kHz for H type |
Standby power < 30 mW at 265 VAC |
Limiting current with adjustable set point |
Adjustable and accurate overvoltage protection |
On-board soft-start |
Safe auto-restart after a fault condition |
Hysteresis thermal shutdown |
Product Specifications |
---|
DS5706 Energy saving VIPerPlus: HV switching regulator for flyback converter |
User Manuals |
---|
UM2167 OrCAD PSpice model usage instructions |
Application Notes for related Tools & Software |
---|
AN2934 STEVAL-ISA062V1: 6 W, wide-range dual and single output SMPS demonstration board based on the VIPer17 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Power Management Guide |
VIPerPlus - Bring a Plus to your SMPS design |
VIPerPlus evaluation boards |
Ac/Dc Converter, 800V, 60Khz, 7Dip | Newark Electronics |
AC/DC CONVERTER, 800V, 60KHZ, 7DIP | element14 |
IC: driver | Transfer Multisort Elektronik |
STMicroelectronics, VIPER17LN | RS |
High Voltage Converters 7-Pin PDIP Tube | Avnet Silica |
VIPER17: 23.5 V 127 kHz HV Switching Regulator for Flyback Converter - DIP-7 | Future Electronics |
60kHz 800V 2,5A 24R DIP7 | Schukat Electronic |
Where can I find additional details, specifications and documents for a VIPER17LN?
Additional datasheets, footprints and schematics for VIPER17LN are listed on our Part Details page. You can also find images and similar parts to VIPER17LN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER17LN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER17LN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER17LN fall under?
The VIPER17LN is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.
Can I view similar or alternative parts?
You can view similar parts to VIPER17LN when available in the VIPerPlus range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER17LN you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER17LN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER17LN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for VIPER17LN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER17LN often in real-time on the comparison pages.
What if I can't find stock of VIPER17LN?
You can fill out our help required form which you can use to request a quote for VIPER17LN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.