Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | - |
---|---|
Input Voltage AC Max | 230V |
AC / DC Converter Case Style | Pentawatt |
No. of Pins | 5Pins |
Power Rating | - |
Topology | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 100 |
Frequency | 100kHz |
IC Generic Number | 100 |
Logic Function Number | 100 |
No. of Outputs | 1Outputs |
Output Current | 3A |
Output Current Max | 5.3A |
Output Voltage | 700V |
Power Supply Type | SMPS |
Primary Input Voltage | 15V |
Switching Frequency | 200 kHz |
Termination Type | Through Hole |
SMPS, 700V, 3A, PENTAWATT HV5 | element14 |
Smps, 700V, 3A, Pentawatt Hv5 | Newark Electronics |
Where can I find additional details, specifications and documents for a VIPER100A-E?
Additional datasheets, footprints and schematics for VIPER100A-E are listed on our Part Details page. You can also find images and similar parts to VIPER100A-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER100A-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER100A-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER100A-E fall under?
The VIPER100A-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VIPER100A-E when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER100A-E you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER100A-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VIPER100A-E have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VIPER100A-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER100A-E often in real-time on the comparison pages.
What if I can't find stock of VIPER100A-E?
You can fill out our help required form which you can use to request a quote for VIPER100A-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.