Status: | Active |
---|---|
Series: | VIPER06 |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
1,820
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
6,208
in stock
|
Buy Now | |
element14
from US$0.43
|
6,208
in stock
|
Buy Now | |
Farnell
from US$0.42
|
6,208
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
2,502
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.80
|
140
in stock
|
Buy Now | |
Avnet Silica
-
|
1,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Distrelec
from US$1.06
|
-
|
Buy Now |
800 V avalanche rugged power section |
PWM operation with frequency jittering for low EMI |
Operating frequency: 30 kHz for VIPER06Xx 60 kHz for VIPER06Lx 115 kHz for VIPER06Hx |
30 kHz for VIPER06Xx |
60 kHz for VIPER06Lx |
115 kHz for VIPER06Hx |
No need for an auxiliary winding in low-power applications |
Standby power < 30 mW at 265 VAC |
Limiting current with adjustable set point |
On-board soft-start |
Safe auto-restart after a fault condition |
Hysteretic thermal shutdown |
Product Specifications |
---|
DS8888 Energy saving high voltage converter for direct feedback |
User Manuals |
---|
UM2167 OrCAD PSpice model usage instructions |
UM1470 STEVAL-ISA096V1 -12 V/150 mA adaptable buck-boost converter |
Design Notes & Tips |
---|
DT0036 Improving voltage regulation of a buck converter using the VIPerPLUS |
DN0009 VIPer06X buck regulator, 12V 140 mA |
Presentations |
---|
VIPerx6 family |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Power Management Guide |
VIPerPlus - Bring a Plus to your SMPS design |
VIPerPlus evaluation boards |
Ac/Dc Conv, Flyback, -40 To 150Deg C | Newark Electronics |
AC/DC CONVERTER, 800V, 115KHZ, 10SSOP | element14 |
IC: driver | Transfer Multisort Elektronik |
VIPER06 Series 23.5 V 127 kHz Energy Saving High Voltage Converter - SSO-10 | Future Electronics |
STMicroelectronics, VIPER06HS | RS |
115kHz 800V 2,5A 32R SSO10 | Schukat Electronic |
Off Line Converter 10-Pin SSO Tube | Avnet Silica |
ST AC/DC Off-Line Switching Converter 127kHz 800 V SSO-10 | Distrelec |
Where can I find additional details, specifications and documents for a VIPER06HS?
Additional datasheets, footprints and schematics for VIPER06HS are listed on our Part Details page. You can also find images and similar parts to VIPER06HS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER06HS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER06HS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER06HS fall under?
The VIPER06HS is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.
Can I view similar or alternative parts?
You can view similar parts to VIPER06HS when available in the VIPerPlus range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER06HS you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER06HS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER06HS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for VIPER06HS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER06HS often in real-time on the comparison pages.
What if I can't find stock of VIPER06HS?
You can fill out our help required form which you can use to request a quote for VIPER06HS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.