Status: | Active |
---|---|
Series: | VIPER01B |
RoHS: | Compliant |
Prices starting from US$0.43
800 V avalanche-rugged power MOSFET allowing ultra wide VAC input range to be covered |
Embedded HV startup and sense-FET |
Current mode PWM controller |
Drain current limit protection (OCP) |
Wide supply voltage range: 4.5 V to 30 V |
Self-supply option allows the auxiliary winding or bias components to be removed |
Minimized system input power consumption: Less than 10 mW at 230 VAC in no-load condition Less than 400 mW at 230 VAC with 250 mW load |
Less than 10 mW at 230 VAC in no-load condition |
Less than 400 mW at 230 VAC with 250 mW load |
Jittered switching frequency reduces the EMI filter cost: 60 kHz ± 7% (type L) 120 kHz ± 7% (type H) |
60 kHz ± 7% (type L) |
120 kHz ± 7% (type H) |
Embedded E/A with 1.2 V reference |
Protections with automatic restart: overload/short-circuit (OLP), line or output OVP, VCC clamp |
Pulse-skip protection to prevent flux-runaway |
Embedded thermal shutdown |
Built-in soft-start for improved system reliability |
Product Specifications |
---|
DS12537 Energy saving off-line high voltage converter |
Application Notes |
---|
AN4564 Is a positive power supply mandatory for my application, or could a negative output work also? |
Application Notes for related Tools & Software |
---|
AN5396 5 V/100 mA high voltage optimized buck-converter based on VIPER013BLSTR |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Power Management Guide |
VIPerPlus - Bring a Plus to your SMPS design |
VIPerPlus evaluation boards |
VIPER012BHSTR, AC/DC Converters | RS |
Off-Line High Voltage Converter, Ssop-10 | Newark Electronics |
VIPer01B Series 30 VAC 80% 120 kHz Energy Saving Off-Line High Voltage Converter | Future Electronics |
Conv AC-DC Single Buck/Buck-Boost/Flyback 4.5V to 30V 10-Pin SSOP T/R | Avnet America |
OFF-LINE HIGH VOLTAGE CONVERTER, SSOP-10 | element14 |
Where can I find additional details, specifications and documents for a VIPER012BHSTR?
Additional datasheets, footprints and schematics for VIPER012BHSTR are listed on our Part Details page. You can also find images and similar parts to VIPER012BHSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER012BHSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER012BHSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER012BHSTR fall under?
The VIPER012BHSTR is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.
Can I view similar or alternative parts?
You can view similar parts to VIPER012BHSTR when available in the VIPerPlus range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER012BHSTR you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER012BHSTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER012BHSTR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for VIPER012BHSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER012BHSTR often in real-time on the comparison pages.
What if I can't find stock of VIPER012BHSTR?
You can fill out our help required form which you can use to request a quote for VIPER012BHSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.