Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Compliant |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
106,635
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
283,457
in stock
|
Buy Now | |
element14
from US$0.16
|
276,154
in stock
|
Buy Now | |
Farnell
from US$0.07
|
248,254
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
181,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
56,568
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
49,932
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
26,682
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
9,428
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
8,545
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
6,914
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,161
in stock
|
Buy Now | |
Conrad
from US$0.37
|
526
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
75
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
73,030
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | VH Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Positions |
Pitch Spacing | 3.96mm |
For Use With | SVH-21T-P1.1 Contacts |
Connector Type | Wire to Board |
No. of Rows | 1 |
RoHS Compliant | Yes |
Connector, Housing, Socket, 3.96Mm, 5 Position | Newark Electronics |
HOUSING, CRIMP, RECEPTACLE, 3.96MM, 5WAY | element14 |
PITCH3.96, 10A (AWG#16), 250V | TTI Europe |
VH=3.96mm Housing 5 way | RS |
VH HOUSING CONNECTOR | Heilind Electronics |
VH Series 5 Position Single Row 3.96 mm Pitch Housing Connector | Future Electronics |
JST Crimp housing Receptacle / Socket 5 Positions 3.96mm | Distrelec |
Plug | Transfer Multisort Elektronik |
Detachable connection of cable at printed circuit board Vibration proof locking mechanism Safety rail at casing allows reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
JST VHR-5N 5 Way Housing VH Series P3.96 mm | Rapid Electronics |
VHR Connector Housing | Amar Radio Corporation |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Terminal Block Tools & Accessories Housing (4pcs per bag) | Sager |
Where can I find additional details, specifications and documents for a VHR-5N?
Additional datasheets, footprints and schematics for VHR-5N are listed on our Part Details page. You can also find images and similar parts to VHR-5N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VHR-5N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VHR-5N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VHR-5N fall under?
The VHR-5N is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to VHR-5N when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VHR-5N you can contact the distributor directly for product support, shipping queries etc.
Is the VHR-5N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VHR-5N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for VHR-5N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VHR-5N often in real-time on the comparison pages.
What if I can't find stock of VHR-5N?
You can fill out our help required form which you can use to request a quote for VHR-5N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.