Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
157,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
1,256,808
in stock
|
Buy Now | |
element14
from US$0.13
|
1,217,810
in stock
|
Buy Now | |
Farnell
from US$0.05
|
1,085,596
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
339,102
in stock
|
Buy Now | |
TTI Europe
from US$0.0372
|
200,000
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
73,879
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
56,517
in stock
|
Buy Now | |
Future Electronics
from US$0.0456
|
35,853
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
10,082
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
3,029
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,212
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
165,005
in stock
|
Buy Now | |
Sorelec
-
|
28,000
in stock
|
Buy Now |
Product Range | VH Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 3.96mm |
For Use With | SVH-21T-P1.1 Contacts |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 7A |
Insulation Resistance | 1000Mohm |
No. of Contacts | 3Contacts |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
Withstand Voltage | 1500V |
Wire-Board Connector, Receptacle, 3 Position, 3.96Mm | Newark Electronics |
CRIMP HOUSING, 3WAY, 3.96MM | element14 |
CONNECTOR | Heilind Electronics |
PITCH3.96, 10A (AWG#16), 250V | TTI Europe |
VH=3.96mm Housing 3 way | RS |
VH Series 3 Position Single Row 3.96 mm Pitch Housing | Future Electronics |
JST Crimp housing Receptacle / Socket 3 Positions 3.96mm | Distrelec |
JST VHR-3N 3 Pole Housing VH Series P3.96 mm | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
VH connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a VHR-3N?
Additional datasheets, footprints and schematics for VHR-3N are listed on our Part Details page. You can also find images and similar parts to VHR-3N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VHR-3N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VHR-3N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VHR-3N fall under?
The VHR-3N is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to VHR-3N when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VHR-3N you can contact the distributor directly for product support, shipping queries etc.
Is the VHR-3N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VHR-3N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and TTI Europe have stock available or on a lead time for VHR-3N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VHR-3N often in real-time on the comparison pages.
What if I can't find stock of VHR-3N?
You can fill out our help required form which you can use to request a quote for VHR-3N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.