Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Voltage Rating VAC | 25V |
---|---|
Voltage Rating V DC | 31V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 65V |
Varistor Case Style | 2220 [5650 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
RoHS Compliant | Yes |
Varistor, Aec-Q200, Mlv, 65V, 2220 | Newark Electronics |
VARISTOR, AEC-Q200, MLV, 65V, 2220 | element14 |
VC 2220 DC=31V CL=65V 9,6J | Rutronik |
31 VDC 9.6J V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a VGAH222031Y650DP?
Additional datasheets, footprints and schematics for VGAH222031Y650DP are listed on our Part Details page. You can also find images and similar parts to VGAH222031Y650DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VGAH222031Y650DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VGAH222031Y650DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VGAH222031Y650DP fall under?
The VGAH222031Y650DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VGAH222031Y650DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VGAH222031Y650DP you can contact the distributor directly for product support, shipping queries etc.
Is the VGAH222031Y650DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VGAH222031Y650DP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and TTI Europe have stock available or on a lead time for VGAH222031Y650DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VGAH222031Y650DP often in real-time on the comparison pages.
What if I can't find stock of VGAH222031Y650DP?
You can fill out our help required form which you can use to request a quote for VGAH222031Y650DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.