Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Voltage Rating VAC | 17V |
---|---|
Voltage Rating V DC | 22V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 49V |
Varistor Case Style | 2220 [5650 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
RoHS Compliant | Yes |
Varistor, Aec-Q200, Mlv, 49V, 2220 | Newark Electronics |
VARISTOR, AEC-Q200, MLV, 49V, 2220 | element14 |
Varistor +150°C Automotive 2220 22Vdc 6. | RS |
VC 2220 DC=22V CL=49V 6,8J | Rutronik |
22 VDC 6.8J V-CLMP | TTI Europe |
Varistor Multilayer 22V 12000pF 10A 30V 2220 SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VGAH222022Y490DP?
Additional datasheets, footprints and schematics for VGAH222022Y490DP are listed on our Part Details page. You can also find images and similar parts to VGAH222022Y490DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VGAH222022Y490DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VGAH222022Y490DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VGAH222022Y490DP fall under?
The VGAH222022Y490DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VGAH222022Y490DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VGAH222022Y490DP you can contact the distributor directly for product support, shipping queries etc.
Is the VGAH222022Y490DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VGAH222022Y490DP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for VGAH222022Y490DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VGAH222022Y490DP often in real-time on the comparison pages.
What if I can't find stock of VGAH222022Y490DP?
You can fill out our help required form which you can use to request a quote for VGAH222022Y490DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.