Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
51
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.65
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
292
in stock
|
Buy Now | |
element14
from US$0.39
|
292
in stock
|
Buy Now | |
Farnell
from US$0.38
|
292
in stock
|
Buy Now |
Voltage Rating VAC | 25V |
---|---|
Voltage Rating V DC | 31V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 65V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
RoHS Compliant | Yes |
VC 1210 DC=31V CL=65V 1,7J | Rutronik |
Varistors 31Vdc 1.7J 57V 1210 AEC-Q200 | Rapid Electronics |
Varistor, Aec-Q200, Mlv, 65V, 1210 | Newark Electronics |
VARISTOR, AEC-Q200, MLV, 65V, 1210 | element14 |
Varistor +150°C Automotive 1210 31Vdc 1. | RS |
Where can I find additional details, specifications and documents for a VGAH121031R650DP?
Additional datasheets, footprints and schematics for VGAH121031R650DP are listed on our Part Details page. You can also find images and similar parts to VGAH121031R650DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VGAH121031R650DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VGAH121031R650DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VGAH121031R650DP fall under?
The VGAH121031R650DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VGAH121031R650DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VGAH121031R650DP you can contact the distributor directly for product support, shipping queries etc.
Is the VGAH121031R650DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VGAH121031R650DP have stock available?
Authorised distributors including Rutronik, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for VGAH121031R650DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VGAH121031R650DP often in real-time on the comparison pages.
What if I can't find stock of VGAH121031R650DP?
You can fill out our help required form which you can use to request a quote for VGAH121031R650DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.