Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | 23V |
---|---|
Voltage Rating V DC | 26V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 57V |
Varistor Case Style | 2220 [5650 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 1.1kA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 6.8J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Varistor, Multilayer, 35V, 57V, 2220 | Newark Electronics |
VARISTOR, MULTILAYER, 35V, 57V, 2220 | element14 |
Where can I find additional details, specifications and documents for a VG222026Y570DP?
Additional datasheets, footprints and schematics for VG222026Y570DP are listed on our Part Details page. You can also find images and similar parts to VG222026Y570DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VG222026Y570DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VG222026Y570DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VG222026Y570DP fall under?
The VG222026Y570DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VG222026Y570DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VG222026Y570DP you can contact the distributor directly for product support, shipping queries etc.
Is the VG222026Y570DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VG222026Y570DP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VG222026Y570DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VG222026Y570DP often in real-time on the comparison pages.
What if I can't find stock of VG222026Y570DP?
You can fill out our help required form which you can use to request a quote for VG222026Y570DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.