VG222016Y400DP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR 16V 42V 2220

Status: Unknown
Series: TransGuard Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for Farnell
Farnell
from US$1.02
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.61
-
Buy Now
Logo for element14
element14
from US$1.26
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 11V
Voltage Rating V DC 16V
Product Range TransGuard Series
Clamping Voltage Vc Max 42V
Varistor Case Style 2220 [5650 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 1.5kA
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 7.2J
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Varistor, 16V, 42V, 2220 | Newark Electronics
VARISTOR, 16V, 42V, 2220 | element14
Var 11VAC 16VDC 1.5kA 24.5V 2220 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VG222016Y400DP?

Additional datasheets, footprints and schematics for VG222016Y400DP are listed on our Part Details page. You can also find images and similar parts to VG222016Y400DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VG222016Y400DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VG222016Y400DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VG222016Y400DP fall under?

The VG222016Y400DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VG222016Y400DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VG222016Y400DP you can contact the distributor directly for product support, shipping queries etc.

Is the VG222016Y400DP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VG222016Y400DP have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for VG222016Y400DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VG222016Y400DP often in real-time on the comparison pages.

What if I can't find stock of VG222016Y400DP?

You can fill out our help required form which you can use to request a quote for VG222016Y400DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay