Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | 35V |
---|---|
Voltage Rating V DC | 45V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 90V |
Varistor Case Style | 1812 [4532 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 500A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 4J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Varistor, Multilayer, 45Vdc, 90V, 1812 | Newark Electronics |
Varistors 35VAC 45VDC 4J 1200pF 56 V 90V | Future Electronics |
VARISTOR, MULTILAYER, 45VDC, 90V, 1812 | element14 |
Var 35V 45V 500A 56V 1812 SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VG181245U900DP?
Additional datasheets, footprints and schematics for VG181245U900DP are listed on our Part Details page. You can also find images and similar parts to VG181245U900DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VG181245U900DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VG181245U900DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VG181245U900DP fall under?
The VG181245U900DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VG181245U900DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VG181245U900DP you can contact the distributor directly for product support, shipping queries etc.
Is the VG181245U900DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VG181245U900DP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for VG181245U900DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VG181245U900DP often in real-time on the comparison pages.
What if I can't find stock of VG181245U900DP?
You can fill out our help required form which you can use to request a quote for VG181245U900DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.