VG181238U770DP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR 38V 77V 1812

Status: Unknown
Series: TransGuard Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

TransGuard® multilayer varistors are zinc oxide (ZnO) based ceramic semiconductor devices with non-linear voltage-current characteristics (bi-directional) similar to backto-back zener diodes. They have the added advantage of greater current and energy handling capabilities as well as EMI/RFI attenuation. The increasing use of electronics technologies in all areas require reliable protection against transient voltages that could damage the electronics circuitry as well as EMI/RFI attenuation to prevent signal distortion and to meet regulatory requirements. AVX TransGuard components help achieve both functions with single component.

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.51
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.48
-
Buy Now
Logo for element14
element14
from US$0.54
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 30V
Voltage Rating V DC 38V
Product Range TransGuard Series
Clamping Voltage Vc Max 77V
Varistor Case Style 1812 [4532 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 800A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 4.2J
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Varistor, 38V, 77V, 1812 | Newark Electronics
VG Series 38 VDC 77 V Clamp 800 A 1300 pF Surface Mount Multilayer Varistor | Future Electronics
VARISTOR, 38V, 77V, 1812 | element14
38 VDC 4.2J 77 V-CLMP | TTI Europe
Var 30VAC 38VDC 800A 47V 1812 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VG181238U770DP?

Additional datasheets, footprints and schematics for VG181238U770DP are listed on our Part Details page. You can also find images and similar parts to VG181238U770DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VG181238U770DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VG181238U770DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VG181238U770DP fall under?

The VG181238U770DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VG181238U770DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VG181238U770DP you can contact the distributor directly for product support, shipping queries etc.

Is the VG181238U770DP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VG181238U770DP have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for VG181238U770DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VG181238U770DP often in real-time on the comparison pages.

What if I can't find stock of VG181238U770DP?

You can fill out our help required form which you can use to request a quote for VG181238U770DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay