Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | 34V |
---|---|
Voltage Rating V DC | 48V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 100V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 250A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 1.2J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Varistor, Multilayer, 62V, 100V, 1210 | Newark Electronics |
VARISTOR, MULTILAYER, 62V, 100V, 1210 | element14 |
Multilayer Varistor, | Future Electronics |
Varistor Multilayer 48V 500pF 5A 62V 1210 SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VG121048H101DP?
Additional datasheets, footprints and schematics for VG121048H101DP are listed on our Part Details page. You can also find images and similar parts to VG121048H101DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VG121048H101DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VG121048H101DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VG121048H101DP fall under?
The VG121048H101DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VG121048H101DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VG121048H101DP you can contact the distributor directly for product support, shipping queries etc.
Is the VG121048H101DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VG121048H101DP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Abacus have stock available or on a lead time for VG121048H101DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VG121048H101DP often in real-time on the comparison pages.
What if I can't find stock of VG121048H101DP?
You can fill out our help required form which you can use to request a quote for VG121048H101DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.