VFC32KUE4 Part Information
Details for VFC32KUE4 by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>V/F & F/V Converters
Part Specifications
Frequency | 500kHz |
Full Scale Range | 10kHz to 100kHz |
Linearity % | 0.05% |
Supply Voltage Range | ± 11V to ± 20V |
Digital IC Case | SOIC |
No. of Pins | 14Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 32 |
Converter Type | Frequency / Voltage + Voltage / Frequency |
Input Voltage Max | 20V |
Linearity | 0.05% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 10mA |
Output Voltage Max | 10V |
Supply Current | 5.5mA |
Supply Voltage Max | 20V |
Supply Voltage Min | 11V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a VFC32KUE4?
Additional datasheets, footprints and schematics for VFC32KUE4 are listed in our Part Details tab. You can also find the VFC32KUE4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VFC32KUE4 in the Pricing & Inventory tab next to part details. You can view VFC32KUE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VFC32KUE4 fall under?
The VFC32KUE4 is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to VFC32KUE4 when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VFC32KUE4 you can contact the distributor directly for product support, shipping queries etc.
Is the VFC32KUE4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for VFC32KUE4 have stock available?
There is no stock from authorised distributors for VFC32KUE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VFC32KUE4 often in real-time on the comparison pages.
What if I can't find stock of VFC32KUE4?
You can fill out our help required form which you can use to request a quote for VFC32KUE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.