| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Frequency | 1MHz |
|---|---|
| Full Scale Range | 0Hz to 1MHz |
| Linearity % | 0.1% |
| Supply Voltage Range | ± 13V to ± 20V |
| Digital IC Case | DIP |
| No. of Pins | 14Pins |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Converter Type | Frequency / Voltage + Voltage / Frequency |
| IC Generic Number | 320 |
| Input Voltage Max | 20V |
| Linearity | 0.005% |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Output Current Max | 10mA |
| Output Voltage Max | 10V |
| Supply Current | 6.5mA |
| Termination Type | Through Hole |
| IC: U/f, f/U converter | TME |
| Volttofrequency Converter, Pdip14 | Newark Electronics |
Where can I find additional details, specifications and documents for a VFC320BP?
Additional datasheets, footprints and schematics for VFC320BP are listed on our Part Details page. You can also find images and similar parts to VFC320BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VFC320BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VFC320BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VFC320BP fall under?
The VFC320BP is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to VFC320BP when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VFC320BP you can contact the distributor directly for product support, shipping queries etc.
Is the VFC320BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VFC320BP have stock available?
Authorised distributors including Rochester Electronics, TME and Newark Electronics have stock available or on a lead time for VFC320BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VFC320BP often in real-time on the comparison pages.
What if I can't find stock of VFC320BP?
You can fill out our help required form which you can use to request a quote for VFC320BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.