| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Frequency | 400MHz |
|---|---|
| Full Scale Range | 10kHz to 4MHz |
| Linearity % | 0.0002% |
| Supply Voltage Range | ± 8V to ± 18V |
| Digital IC Case | DIP |
| No. of Pins | 14Pins |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Bandwidth | 4MHz |
| Base Number | 110 |
| Converter Type | Voltage / Frequency |
| IC Generic Number | 110 |
| Input Voltage Max | 18V |
| Linearity | 0.02% |
| Operating Frequency Max | 4MHz |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Current Max | 20mA |
| Output Voltage Max | 14V |
| Supply Current | 13mA |
| Supply Voltage Max | 18V |
| Supply Voltage Min | 8V |
| Termination Type | Through Hole |
| Volttofrequency Converter, Pdip14 | Newark Electronics |
| VOLTTOFREQUENCY CONVERTER, PDIP14 | element14 |
| 4MHz Voltage to Frequency Converter | RS |
Where can I find additional details, specifications and documents for a VFC110AP .?
Additional datasheets, footprints and schematics for VFC110AP . are listed on our Part Details page. You can also find images and similar parts to VFC110AP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VFC110AP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VFC110AP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VFC110AP . fall under?
The VFC110AP . is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to VFC110AP . when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VFC110AP . you can contact the distributor directly for product support, shipping queries etc.
Is the VFC110AP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VFC110AP . have stock available?
Authorised distributors including Rochester Electronics, Newark Electronics, element14 and RS have stock available or on a lead time for VFC110AP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VFC110AP . often in real-time on the comparison pages.
What if I can't find stock of VFC110AP .?
You can fill out our help required form which you can use to request a quote for VFC110AP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.