Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coil Voltage | 24VDC |
---|---|
Contact Current | 50A |
Contact Configuration | SPDT |
Relay Mounting | Quick Connect |
Relay Terminals | Quick Connect |
Contact Voltage DC Nom | 28V |
RoHS Compliant | Yes |
Relay, Automotive, Spdt, 24Vdc, 50A | Newark Electronics |
Where can I find additional details, specifications and documents for a VF4-45H11-S05?
Additional datasheets, footprints and schematics for VF4-45H11-S05 are listed on our Part Details page. You can also find images and similar parts to VF4-45H11-S05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VF4-45H11-S05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VF4-45H11-S05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VF4-45H11-S05 fall under?
The VF4-45H11-S05 is listed under Switches & Relays > Relays > Automotive Relays.
Can I view similar or alternative parts?
You can view similar parts to VF4-45H11-S05 when available in the Automotive Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VF4-45H11-S05 you can contact the distributor directly for product support, shipping queries etc.
Is the VF4-45H11-S05 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VF4-45H11-S05 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VF4-45H11-S05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VF4-45H11-S05 often in real-time on the comparison pages.
What if I can't find stock of VF4-45H11-S05?
You can fill out our help required form which you can use to request a quote for VF4-45H11-S05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.