VF16008 Alpha Wire Parts by Alpha Wire

SHLD FLEX CABLE 4COND 8.61MM2 BLACK

Status: Unknown
Series: Industrial V-Flex Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.34

Distributor Stock
Logo for Farnell
Farnell
from US$15.34
No stock
Buy Now
Logo for element14
element14
from US$43.41
-
Buy Now

Specifications

Cable Shielding Screened
No. of Cores 4Core
Wire Gauge 8AWG
Conductor Area CSA 8.61mm²
Reel Length (Imperial) -
Reel Length (Metric) -
Jacket Colour Black
No. of Max Strands x Strand Size 133 x 29AWG
Conductor Material Tinned Copper
Jacket Material TPE
External Diameter 23.37mm
Voltage Rating 1kV
Product Range Industrial V-Flex Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SHLD FLEX CABLE, 4COND, 8.61MM2, BLACK | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VF16008?

Additional datasheets, footprints and schematics for VF16008 are listed on our Part Details page. You can also find images and similar parts to VF16008 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VF16008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VF16008 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VF16008 fall under?

The VF16008 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to VF16008 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VF16008 you can contact the distributor directly for product support, shipping queries etc.

Is the VF16008 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VF16008 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for VF16008.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VF16008 often in real-time on the comparison pages.

What if I can't find stock of VF16008?

You can fill out our help required form which you can use to request a quote for VF16008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay