Status: | Unknown |
---|---|
Series: | VER36 Series |
RoHS: | Unknown |
Prices starting from US$16.98
No. of Outputs | 1 Output |
---|---|
Output Power Max | 36W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.1mm x 5.5mm x 12mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | VER36 Series |
Plug Type | AU EU UK US |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 36W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1.5A |
RoHS Compliant | Yes |
Adaptor, Ac-Dc, 24V, 1.5A | Newark Electronics |
Power Supply, AC-DC, Desktop, Adapter, 36W, 24V1.5A, 90-264V In, VER36 Series | XP Power VER36US240-JA | RS Americas |
Power Adapter Global Plug In 24V 36W | RS |
XP Power Power Supply, Industrial VER 264V 800mA 36W AU Plug / UK Type G (BS1363) Plug / Type A (NEMA 1-15) / Euro Type C (CEE 7/16) Plug / CCC Plug 2.1 x 5.5 mm Barrel Plug | Distrelec |
Multi Plug Adapter, 36W, Output Jack Level VI | Avnet Abacus |
Where can I find additional details, specifications and documents for a VER36US240-JA?
Additional datasheets, footprints and schematics for VER36US240-JA are listed on our Part Details page. You can also find images and similar parts to VER36US240-JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VER36US240-JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VER36US240-JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VER36US240-JA fall under?
The VER36US240-JA is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to VER36US240-JA when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VER36US240-JA you can contact the distributor directly for product support, shipping queries etc.
Is the VER36US240-JA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VER36US240-JA have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and RS have stock available or on a lead time for VER36US240-JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VER36US240-JA often in real-time on the comparison pages.
What if I can't find stock of VER36US240-JA?
You can fill out our help required form which you can use to request a quote for VER36US240-JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.