Status: | Unknown |
---|---|
Series: | VER05 Series |
RoHS: | Unknown |
Prices starting from US$7.12
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.1mm x 5.5mm x 12mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | VER05 Series |
Plug Type | AU EU UK US |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 90VAC |
Output Current Max | 1A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
ADAPTOR, AC-DC, LEVEL VI, 5V, 1A | element14 |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Adapter Plug Body 5V 5W | RS |
Ac/Dc Power Supply, Level Vi, Aus, Euro, Uk, Us, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant: Yes |Xp Power VER05US050-JA | Newark Electronics |
Multi Plug Adapter, 5W, Output Jack, Level VI | Avnet Abacus |
Where can I find additional details, specifications and documents for a VER05US050-JA?
Additional datasheets, footprints and schematics for VER05US050-JA are listed on our Part Details page. You can also find images and similar parts to VER05US050-JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VER05US050-JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VER05US050-JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VER05US050-JA fall under?
The VER05US050-JA is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to VER05US050-JA when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VER05US050-JA you can contact the distributor directly for product support, shipping queries etc.
Is the VER05US050-JA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VER05US050-JA have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for VER05US050-JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VER05US050-JA often in real-time on the comparison pages.
What if I can't find stock of VER05US050-JA?
You can fill out our help required form which you can use to request a quote for VER05US050-JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.