Status: | Unknown |
---|---|
Series: | VEP24 Series |
RoHS: | Unknown |
Prices starting from US$18.09
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 24W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm x 11mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Product Range | VEP24 Series |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (15-Jan-2018) |
Applications | Medical |
Approval Bodies | CSA EN IEC UL |
Approvals / Standards | cCSAus 60601 CSAC22.2 No.60601 IEC 60601 UL 60601 |
Efficiency | 78% |
External Depth | 47.9mm |
External Length / Height | 29mm |
External Width | 88mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
Isolation Voltage | 4000V |
Lead Length | 1.8m |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Output Current Max | 2A |
Output Ripple Voltage pk-pk | 100mV |
Power Supply Type | Switch Mode |
Status: | Unknown |
---|---|
Series: | VEP Series |
RoHS: | Compliant |
Power Supply Approvals | ITE & Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 24W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2A |
Product Range | VEP Series |
RoHS Compliant | Yes |
Power Adapter Plug Body 12V 24W | RS |
Power Supply AC-DC Medical Plugtop 24W 12V@2A Changeable Connection | XP Power VEP24US12 | RS Americas |
Adaptor, Ac-Dc, Medical, 12V, 2A | Newark Electronics |
XP Power ITE and Medical Plug-In Power Supply with Interchangeable Adapter VEP 264V 600mA 24W 2.5 x 5.5 mm Barrel Plug | Distrelec |
Where can I find additional details, specifications and documents for a VEP24US12?
Additional datasheets, footprints and schematics for VEP24US12 are listed on our Part Details page. You can also find images and similar parts to VEP24US12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEP24US12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEP24US12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEP24US12 fall under?
The VEP24US12 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to VEP24US12 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEP24US12 you can contact the distributor directly for product support, shipping queries etc.
Is the VEP24US12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEP24US12 have stock available?
Authorised distributors including Farnell, element14, RS, RS Americas and Newark Electronics have stock available or on a lead time for VEP24US12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEP24US12 often in real-time on the comparison pages.
What if I can't find stock of VEP24US12?
You can fill out our help required form which you can use to request a quote for VEP24US12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.