Status: | Unknown |
---|---|
Series: | VDZ Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 4.7V |
---|---|
Power Dissipation Pd | 100mW |
Diode Case Style | SOD-723 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | VDZ Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
ZENER DIODE, 4.7V, 0.1W, SOD-723 | Farnell |
Where can I find additional details, specifications and documents for a VDZT2R4.7B?
Additional datasheets, footprints and schematics for VDZT2R4.7B are listed on our Part Details page. You can also find images and similar parts to VDZT2R4.7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDZT2R4.7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDZT2R4.7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDZT2R4.7B fall under?
The VDZT2R4.7B is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to VDZT2R4.7B when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDZT2R4.7B you can contact the distributor directly for product support, shipping queries etc.
Is the VDZT2R4.7B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VDZT2R4.7B have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14 and Farnell have stock available or on a lead time for VDZT2R4.7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDZT2R4.7B often in real-time on the comparison pages.
What if I can't find stock of VDZT2R4.7B?
You can fill out our help required form which you can use to request a quote for VDZT2R4.7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.