Status: | Unknown |
---|---|
Series: | VDZFH Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 16V |
---|---|
Power Dissipation Pd | 100mW |
Diode Case Style | SOD-723 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | VDZFH Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
ZENER DIODE, AEC-Q101, 16V, SOD-723 | element14 |
Where can I find additional details, specifications and documents for a VDZFHT2R16B?
Additional datasheets, footprints and schematics for VDZFHT2R16B are listed on our Part Details page. You can also find images and similar parts to VDZFHT2R16B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDZFHT2R16B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDZFHT2R16B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDZFHT2R16B fall under?
The VDZFHT2R16B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to VDZFHT2R16B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDZFHT2R16B you can contact the distributor directly for product support, shipping queries etc.
Is the VDZFHT2R16B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VDZFHT2R16B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VDZFHT2R16B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDZFHT2R16B often in real-time on the comparison pages.
What if I can't find stock of VDZFHT2R16B?
You can fill out our help required form which you can use to request a quote for VDZFHT2R16B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.