Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Display Type | LCD |
---|---|
Network Speeds | - |
Network Functionality | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Battery Size Code | PP3 |
External Depth | 41mm |
External Length / Height | 132mm |
External Width | 73mm |
LAN Tester Type | VDV Cable |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Tone Generator | Yes |
Weight | 242g |
TESTER, VDV MULTIMEDIA, LCD, RJ11/12/45 | element14 |
Where can I find additional details, specifications and documents for a VDV?
Additional datasheets, footprints and schematics for VDV are listed on our Part Details page. You can also find images and similar parts to VDV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDV fall under?
The VDV is listed under Test Equipment > Network Data & Telecommunications > Network Testing.
Can I view similar or alternative parts?
You can view similar parts to VDV when available in the Network Testing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDV you can contact the distributor directly for product support, shipping queries etc.
Is the VDV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VDV have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VDV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDV often in real-time on the comparison pages.
What if I can't find stock of VDV?
You can fill out our help required form which you can use to request a quote for VDV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.