Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.4mm |
Tab Size - Imperial | 0.25" x 0.016" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | Red |
Conductor Area CSA | - |
Insulator Material | Vinyl |
Terminal Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a VDADM1.25-250 (LF)?
Additional datasheets, footprints and schematics for VDADM1.25-250 (LF) are listed on our Part Details page. You can also find images and similar parts to VDADM1.25-250 (LF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDADM1.25-250 (LF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDADM1.25-250 (LF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDADM1.25-250 (LF) fall under?
The VDADM1.25-250 (LF) is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to VDADM1.25-250 (LF) when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDADM1.25-250 (LF) you can contact the distributor directly for product support, shipping queries etc.
Is the VDADM1.25-250 (LF) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VDADM1.25-250 (LF) have stock available?
There is no stock from authorised distributors for VDADM1.25-250 (LF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDADM1.25-250 (LF) often in real-time on the comparison pages.
What if I can't find stock of VDADM1.25-250 (LF)?
You can fill out our help required form which you can use to request a quote for VDADM1.25-250 (LF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.