Status: | Unknown |
---|---|
Series: | UltraGuard Series |
RoHS: | Compliant |
Voltage Rating VAC | 3.5V |
---|---|
Voltage Rating VDC | 5V |
Product Range | UltraGuard Series |
Varistor Case Style | 0603 [1608 Metric] |
Capacitance, Cd | 550pF |
RoHS Compliant | Yes |
VARISTOR, MLV, 22V, 0603 | Farnell |
Varistor, Mlv, 22V, 0603 Rohs Compliant: Yes |Kyocera Avx VCUG060050L1DP | Newark Electronics |
550 pF 10.8 V 30 A 0603 (1608 Metric) Surface Mount ESD Protection Varistor | Future Electronics |
ESD Suppressor TVS 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VCUG060050L1DP?
Additional datasheets, footprints and schematics for VCUG060050L1DP are listed on our Part Details page. You can also find images and similar parts to VCUG060050L1DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCUG060050L1DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCUG060050L1DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCUG060050L1DP fall under?
The VCUG060050L1DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCUG060050L1DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCUG060050L1DP you can contact the distributor directly for product support, shipping queries etc.
Is the VCUG060050L1DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VCUG060050L1DP have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for VCUG060050L1DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCUG060050L1DP often in real-time on the comparison pages.
What if I can't find stock of VCUG060050L1DP?
You can fill out our help required form which you can use to request a quote for VCUG060050L1DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.