Status: | Unknown |
---|---|
Series: | UltraGuard Series |
RoHS: | Compliant |
Voltage Rating VAC | 11V |
---|---|
Voltage Rating VDC | 15V |
Product Range | UltraGuard Series |
Varistor Case Style | 0402 [1005 Metric] |
Capacitance, Cd | 40pF |
Filter Terminals | SMD |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Varistor, 15V, 0402 | Newark Electronics |
Diode TVS Single Bi-Directional 15V 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VCUG040150L1WP?
Additional datasheets, footprints and schematics for VCUG040150L1WP are listed on our Part Details page. You can also find images and similar parts to VCUG040150L1WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCUG040150L1WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCUG040150L1WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCUG040150L1WP fall under?
The VCUG040150L1WP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCUG040150L1WP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCUG040150L1WP you can contact the distributor directly for product support, shipping queries etc.
Is the VCUG040150L1WP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VCUG040150L1WP have stock available?
Authorised distributors including Newark Electronics, Avnet America and element14 have stock available or on a lead time for VCUG040150L1WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCUG040150L1WP often in real-time on the comparison pages.
What if I can't find stock of VCUG040150L1WP?
You can fill out our help required form which you can use to request a quote for VCUG040150L1WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.