| Status: | Unknown |
|---|---|
| Series: | VCT Series |
| RoHS: | Unknown |
| No. of Outputs | 1 Output, 1Outputs |
|---|---|
| Power Rating (Covection Cooling) | 60W |
| Power Rating (Forced Cooling) | - |
| Input Voltage VAC | 85V AC to 264V AC |
| Power Supply Output Type | Fixed |
| Output Voltage - Output 1 | 12V |
| Output Current - Output 1 | 6.3A |
| Output Voltage - Output 2 | - |
| Output Current - Output 2 | - |
| Output Voltage - Output 3 | - |
| Output Current - Output 3 | - |
| Output Voltage - Output 4 | - |
| Current Output 4 | - |
| Product Range | VCT Series |
| SVHC | No SVHC (15-Jan-2018) |
| Approval Bodies | EN IEC UL |
| Depth | 101.6mm |
| Efficiency | 87% |
| External Depth | 50.8mm |
| External Length / Height | 24.1mm |
| External Width | 101.6mm |
| Height | 20mm |
| Input Voltage | 85V AC to 264V AC |
| Input Voltage AC Max | 264V |
| Input Voltage AC Min | 85V |
| Length | 50.8mm |
| Operating Temperature Max | 70°C |
| Operating Temperature Min | -10°C |
| Output Current Max | 6.3A |
| Output Power Max | 60W |
| Power Rating | 60W |
| Power Supply Type | Open Frame |
| Supply Voltage Max | 264V |
| Supply Voltage Min | 85V |
| Supply Voltage Typ | 110V AC 230V AC |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Power Supply Approvals | ITE |
|---|---|
| No. of Outputs | 1 Output |
| Power Rating (Convection Cooling) | 60W |
| Input Voltage VAC | 85V AC to 264V AC |
| Depth | 101.6mm |
| RoHS Compliant | Yes |
| POWER SUPPLY AC-DC PANEL MOUNT OPEN FRAME 60W 12V@5A 90-264V INPUT | RS Americas |
| PSU, AC/DC, 60 W, OPEN-FRAME 12V, 5A. | Farnell |
Where can I find additional details, specifications and documents for a VCT60US12?
Additional datasheets, footprints and schematics for VCT60US12 are listed on our Part Details page. You can also find images and similar parts to VCT60US12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCT60US12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCT60US12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCT60US12 fall under?
The VCT60US12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to VCT60US12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCT60US12 you can contact the distributor directly for product support, shipping queries etc.
Is the VCT60US12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCT60US12 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for VCT60US12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCT60US12 often in real-time on the comparison pages.
What if I can't find stock of VCT60US12?
You can fill out our help required form which you can use to request a quote for VCT60US12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.