Status: | Unknown |
---|---|
Series: | VCF Series |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.46
|
239
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
3,811
in stock
|
Buy Now | |
element14
from US$1.95
|
932
in stock
|
Buy Now | |
Farnell
from US$1.86
|
932
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
747
in stock
|
Buy Now | |
TE Store
from US$1.41
|
643
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
TTI Europe
from US$1.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Socket Mounting | Chassis |
---|---|
Socket Terminals | Quick Connect |
No. of Pins | 4Pins |
Current Rating | - |
Voltage Rating | - |
Product Range | VCF Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Wiring Harness Socket |
For Use With | TE ISO Series Plug-In Maxi Relays |
Relay Socket 1 Pole Wiring Harness QC | TE Connectivity VCF7-1000 | RS Americas |
WIRING HARNESS SOCKET, CHASSIS, QC | element14 |
Relay Socket | Newark Electronics |
VCF7-1000=FROM SEC Relay Socket Type: Wiring Harness Relay Socket For Use With: Plug-In Maxi ISO Relays Wiring Harness Plug-In Maxi ISO Relays | Relay Socket | Part Number: VCF7-1000 | Internal Number: 1393310-4 | TE Connectivity | TE Store |
RELAY SOCKET, 1 POLE, WIRING HARNESS | RS |
Conn Housing SKT 2 POS Crimp ST | Avnet America |
VCF7-1000 RELAY SOCKET | TTI Europe |
VCF7-1000=FROM SEC | Power and Signal Group |
TYCO P&B CONNECTOR, HOUSING | Relay Specialties |
Where can I find additional details, specifications and documents for a VCF7-1000?
Additional datasheets, footprints and schematics for VCF7-1000 are listed on our Part Details page. You can also find images and similar parts to VCF7-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCF7-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCF7-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCF7-1000 fall under?
The VCF7-1000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to VCF7-1000 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCF7-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the VCF7-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCF7-1000 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and TE Store have stock available or on a lead time for VCF7-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCF7-1000 often in real-time on the comparison pages.
What if I can't find stock of VCF7-1000?
You can fill out our help required form which you can use to request a quote for VCF7-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.