Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 5W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 210mA |
RoHS Compliant | Yes |
AC-DC Power Supply, PCB, Open Frame, 5W, 24 210mA 85-264V, VCE05 Series | XP Power VCE05US24-P | RS Americas |
Power Supply, Ac-Dc, 24V, 0.21A | Newark Electronics |
Where can I find additional details, specifications and documents for a VCE05US24-P?
Additional datasheets, footprints and schematics for VCE05US24-P are listed on our Part Details page. You can also find images and similar parts to VCE05US24-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCE05US24-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCE05US24-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCE05US24-P fall under?
The VCE05US24-P is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to VCE05US24-P when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCE05US24-P you can contact the distributor directly for product support, shipping queries etc.
Is the VCE05US24-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VCE05US24-P have stock available?
Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for VCE05US24-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCE05US24-P often in real-time on the comparison pages.
What if I can't find stock of VCE05US24-P?
You can fill out our help required form which you can use to request a quote for VCE05US24-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.