Status: | Unknown |
---|---|
Series: | VCE05 Series |
RoHS: | Unknown |
Prices starting from US$11.98
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 410mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 27.94mm |
Height | 19.05mm |
Depth | 33.02mm |
Product Range | VCE05 Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 5W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 410mA |
RoHS Compliant | Yes |
AC-DC Power Supply, PCB, Encapsulated, 5W, 12V, 410mA 85-264V, VCE05 Series | XP Power VCE05US12 | RS Americas |
XP Power PCB Mount Converter, Industrial 5W 12V 410mA | Distrelec |
Power Supply Encapsulated PCB 12V 5W | RS |
Power Supply, Ac-Dc, 12V, 0.41A | Newark Electronics |
Where can I find additional details, specifications and documents for a VCE05US12?
Additional datasheets, footprints and schematics for VCE05US12 are listed on our Part Details page. You can also find images and similar parts to VCE05US12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCE05US12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCE05US12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCE05US12 fall under?
The VCE05US12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to VCE05US12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCE05US12 you can contact the distributor directly for product support, shipping queries etc.
Is the VCE05US12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCE05US12 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for VCE05US12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCE05US12 often in real-time on the comparison pages.
What if I can't find stock of VCE05US12?
You can fill out our help required form which you can use to request a quote for VCE05US12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.