Status: | Unknown |
---|---|
Series: | VCDF1814 Series |
RoHS: | Unknown |
Product Range | VCDF1814 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Terminal, Male Disconnect, 0.25In, Crimp | Newark Electronics |
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP | element14 |
Where can I find additional details, specifications and documents for a VCDF1814-11RT?
Additional datasheets, footprints and schematics for VCDF1814-11RT are listed on our Part Details page. You can also find images and similar parts to VCDF1814-11RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCDF1814-11RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCDF1814-11RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCDF1814-11RT fall under?
The VCDF1814-11RT is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to VCDF1814-11RT when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCDF1814-11RT you can contact the distributor directly for product support, shipping queries etc.
Is the VCDF1814-11RT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCDF1814-11RT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VCDF1814-11RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCDF1814-11RT often in real-time on the comparison pages.
What if I can't find stock of VCDF1814-11RT?
You can fill out our help required form which you can use to request a quote for VCDF1814-11RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.