VCAS121018J390DP Electrical by KYOCERA AVX

VARISTOR, MULTILAYER, 18VDC, 42V, 1210

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.22


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.50
-
Buy Now
Logo for Future Electronics Future Electronics US$0.22
-
Buy Now
Logo for Avnet America Avnet America US$0.69
-
Buy Now
Logo for RS Americas RS Americas US$0.48
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Clamping Voltage Vc Max 42V
Peak Energy (10/1000uS) 1.5J
Peak Surge Current @ 8/20µS 500A
Series Automotive
Varistor Case 1210
Voltage Rating VAC 13V
Voltage Rating VDC 18V
RoHS Compliant Yes

Alternative Descriptions

Varistor, Multilayer, 18Vdc, 42V, 1210 | Newark Electronics
1210 18 VDC 13 V RMS 42 V Clamp 500 A 3100 PF Surface Mount Varistor | Future Electronics
Var MLV 13VAC/18VDC 500A 25.5V 1210 SMD T/R | Avnet America
VCAS Series 25.5V 42V Clamp 1210 Multilayer Varistor | AVX VCAS121018J390DP | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VCAS121018J390DP?

Additional datasheets, footprints and schematics for VCAS121018J390DP are listed on our Part Details page. You can also find images and similar parts to VCAS121018J390DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VCAS121018J390DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS121018J390DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VCAS121018J390DP fall under?

The VCAS121018J390DP is listed under Electrical > More Electrical.

Can I view similar or alternative parts?

You can view similar parts to VCAS121018J390DP when available in the More Electrical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS121018J390DP you can contact the distributor directly for product support, shipping queries etc.

Is the VCAS121018J390DP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VCAS121018J390DP have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for VCAS121018J390DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VCAS121018J390DP often in real-time on the comparison pages.

What if I can't find stock of VCAS121018J390DP?

You can fill out our help required form which you can use to request a quote for VCAS121018J390DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay