Status: | Unknown |
---|---|
Series: | TransGuard Automotive Series |
RoHS: | Unknown |
Prices starting from US$0.09
Voltage Rating VAC | 13V |
---|---|
Voltage Rating V DC | 18V |
Product Range | TransGuard Automotive Series |
Clamping Voltage Vc Max | 42V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 150A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 400mJ |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Varistor, Multilayer, 18Vdc, 42V, 1206 | Newark Electronics |
1206 18 VDC 13 V RMS 42 V Clamp 150 A 900 PF Surface Mount Varistor | Future Electronics |
Var MLV 13VAC/18VDC 150A 25.5V 1206 SMD T/R | Avnet America |
VCAS Series 25.5V 42V Clamp 1206 Multilayer Varistor | AVX VCAS120618D400DP | RS Americas |
VARISTOR, AUTO, 1206, 18V | Farnell |
Where can I find additional details, specifications and documents for a VCAS120618D400DP?
Additional datasheets, footprints and schematics for VCAS120618D400DP are listed on our Part Details page. You can also find images and similar parts to VCAS120618D400DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS120618D400DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS120618D400DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS120618D400DP fall under?
The VCAS120618D400DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS120618D400DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS120618D400DP you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS120618D400DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS120618D400DP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for VCAS120618D400DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS120618D400DP often in real-time on the comparison pages.
What if I can't find stock of VCAS120618D400DP?
You can fill out our help required form which you can use to request a quote for VCAS120618D400DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.