Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 13V |
---|---|
Voltage Rating V DC | 18V |
Product Range | - |
Clamping Voltage Vc Max | 42V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 120A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 300mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakover Voltage Min | 25.5V |
Capacitance | 550pF |
Nom Operating Voltage | 18V |
Varistor, Multilayer, 18Vdc, 42V, 0805 | Newark Electronics |
0805 18 VDC 13 V RMS 42 V Clamp 120 A 550 PF Surface Mount Varistor | Future Electronics |
Var MLV 13VAC/18VDC 120A 25.5V 0805 SMD T/R | Avnet America |
VCAS Series 25.5V 42V Clamp 0805 Multilayer Varistor | AVX VCAS080518C400DP | RS Americas |
VARISTOR, AUTO, 0805, 18V | element14 |
18 VDC 23VAC 0.3J 42V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a VCAS080518C400DP?
Additional datasheets, footprints and schematics for VCAS080518C400DP are listed on our Part Details page. You can also find images and similar parts to VCAS080518C400DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS080518C400DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS080518C400DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS080518C400DP fall under?
The VCAS080518C400DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS080518C400DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS080518C400DP you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS080518C400DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS080518C400DP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for VCAS080518C400DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS080518C400DP often in real-time on the comparison pages.
What if I can't find stock of VCAS080518C400DP?
You can fill out our help required form which you can use to request a quote for VCAS080518C400DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.