Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Rutronik
from US$0.09
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 10V |
---|---|
Voltage Rating V DC | 14V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 32V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 120A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 300mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
VC 0805 DC=14V CL=32V 0,3J | Rutronik |
Varistor, Auto, 14V, 32V, 0805 | Newark Electronics |
VC Series 0805 14 VDC 32 V Clamp 120 A 900 pF SMT Multilayer Ceramic Varistor | Future Electronics |
Var 10VAC 14VDC 120A 18.5V 0805 SMD T/R | Avnet America |
VARISTOR, AUTO, 14V, 32V, 0805 | element14 |
Where can I find additional details, specifications and documents for a VCAS080514C300DP?
Additional datasheets, footprints and schematics for VCAS080514C300DP are listed on our Part Details page. You can also find images and similar parts to VCAS080514C300DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS080514C300DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS080514C300DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS080514C300DP fall under?
The VCAS080514C300DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS080514C300DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS080514C300DP you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS080514C300DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS080514C300DP have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for VCAS080514C300DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS080514C300DP often in real-time on the comparison pages.
What if I can't find stock of VCAS080514C300DP?
You can fill out our help required form which you can use to request a quote for VCAS080514C300DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.