VCAS080512A250DP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR AUTO 12V 27V 0805

Status: Unknown
Series: TransGuard Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The StaticGuard Automotive Series are low capacitance versions of the TransGuard and are designed for general ESD protection of CMOS, Bi-Polar, and SiGe based systems. The low capacitance makes these products suitable for use in high speed data transmission lines.

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 8.5V
Voltage Rating V DC 12V
Product Range TransGuard Series
Clamping Voltage Vc Max 27V
Varistor Case Style 0805 [2012 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 40A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 100mJ
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Varistor, Auto, 12V, 27V, 0805 | Newark Electronics
VARISTOR, AUTO, 12V, 27V, 0805 | element14
Var 8.5VAC 12VDC 40A 16V 0805 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VCAS080512A250DP?

Additional datasheets, footprints and schematics for VCAS080512A250DP are listed on our Part Details page. You can also find images and similar parts to VCAS080512A250DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VCAS080512A250DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS080512A250DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VCAS080512A250DP fall under?

The VCAS080512A250DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VCAS080512A250DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS080512A250DP you can contact the distributor directly for product support, shipping queries etc.

Is the VCAS080512A250DP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VCAS080512A250DP have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for VCAS080512A250DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VCAS080512A250DP often in real-time on the comparison pages.

What if I can't find stock of VCAS080512A250DP?

You can fill out our help required form which you can use to request a quote for VCAS080512A250DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay