Status: | Unknown |
---|---|
Series: | AP Series |
RoHS: | Unknown |
Voltage Rating VAC | 17V |
---|---|
Voltage Rating V DC | 24V |
Product Range | AP Series |
Clamping Voltage Vc Max | 240V |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 3A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 0.04J |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Varistor, Aec-Q200, 240V, 0603 | Newark Electronics |
Varistor Multilayer 3.3pF 1mA 150V 0603 SMD T/R | Avnet America |
VARISTOR, AEC-Q200, 240V, 0603 | element14 |
Where can I find additional details, specifications and documents for a VCAS06AP243R3LAT1A?
Additional datasheets, footprints and schematics for VCAS06AP243R3LAT1A are listed on our Part Details page. You can also find images and similar parts to VCAS06AP243R3LAT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS06AP243R3LAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS06AP243R3LAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS06AP243R3LAT1A fall under?
The VCAS06AP243R3LAT1A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS06AP243R3LAT1A when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS06AP243R3LAT1A you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS06AP243R3LAT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS06AP243R3LAT1A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for VCAS06AP243R3LAT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS06AP243R3LAT1A often in real-time on the comparison pages.
What if I can't find stock of VCAS06AP243R3LAT1A?
You can fill out our help required form which you can use to request a quote for VCAS06AP243R3LAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.