Status: | Unknown |
---|---|
Series: | AntennaGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | AntennaGuard Series |
Clamping Voltage Vc Max | - |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
VCAS 0603 DC=18V 0,1J AECQ | Rutronik |
VARISTOR, 12PF, 0603, 18VDC, 14VAC | Farnell |
Var MLV 14VAC/18VDC 0603 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VCAS06AG18120YAT1A?
Additional datasheets, footprints and schematics for VCAS06AG18120YAT1A are listed on our Part Details page. You can also find images and similar parts to VCAS06AG18120YAT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS06AG18120YAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS06AG18120YAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS06AG18120YAT1A fall under?
The VCAS06AG18120YAT1A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS06AG18120YAT1A when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS06AG18120YAT1A you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS06AG18120YAT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS06AG18120YAT1A have stock available?
Authorised distributors including Rutronik, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for VCAS06AG18120YAT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS06AG18120YAT1A often in real-time on the comparison pages.
What if I can't find stock of VCAS06AG18120YAT1A?
You can fill out our help required form which you can use to request a quote for VCAS06AG18120YAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.