Status: | Unknown |
---|---|
Series: | TransGuard Automotive Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 13V |
---|---|
Voltage Rating V DC | 18V |
Product Range | TransGuard Automotive Series |
Clamping Voltage Vc Max | 42V |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 30A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakover Voltage Min | 25.5V |
Capacitance | 150pF |
Nom Operating Voltage | 18V |
VC 0603 DC=18V CL=42V 0,1J | Rutronik |
Varistor, Multilayer, 18Vdc, 42V, 0603 | Newark Electronics |
0603 18 VDC 13 V RMS 42 V Clamp 30 A 150 pF Surface Mount Varistor | Future Electronics |
Var MLV 13VAC/18VDC 30A 25.5V 0603 SMD T/R | Avnet America |
VCAS Series 25.5V 42V Clamp 0603 Multilayer Varistor | AVX VCAS060318A400DP | RS Americas |
VARISTOR, AUTO, 0603, 18V | Farnell |
Where can I find additional details, specifications and documents for a VCAS060318A400DP?
Additional datasheets, footprints and schematics for VCAS060318A400DP are listed on our Part Details page. You can also find images and similar parts to VCAS060318A400DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS060318A400DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS060318A400DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS060318A400DP fall under?
The VCAS060318A400DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS060318A400DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS060318A400DP you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS060318A400DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS060318A400DP have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for VCAS060318A400DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS060318A400DP often in real-time on the comparison pages.
What if I can't find stock of VCAS060318A400DP?
You can fill out our help required form which you can use to request a quote for VCAS060318A400DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.