VCAS060309A200DP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR AUTO 9V 22V 0603

Status: Unknown
Series: TransGuard Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 6.4V
Voltage Rating V DC 9V
Product Range TransGuard Series
Clamping Voltage Vc Max 22V
Varistor Case Style 0603 [1608 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 30A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 100mJ
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Varistor, Auto, 9V, 22V, 0603 | Newark Electronics
VARISTOR, AUTO, 9V, 22V, 0603 | element14
Var 6.4VAC 9VDC 30A 12.7V 0603 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VCAS060309A200DP?

Additional datasheets, footprints and schematics for VCAS060309A200DP are listed on our Part Details page. You can also find images and similar parts to VCAS060309A200DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VCAS060309A200DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS060309A200DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VCAS060309A200DP fall under?

The VCAS060309A200DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VCAS060309A200DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS060309A200DP you can contact the distributor directly for product support, shipping queries etc.

Is the VCAS060309A200DP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VCAS060309A200DP have stock available?

Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Avnet America have stock available or on a lead time for VCAS060309A200DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VCAS060309A200DP often in real-time on the comparison pages.

What if I can't find stock of VCAS060309A200DP?

You can fill out our help required form which you can use to request a quote for VCAS060309A200DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay