Status: | Unknown |
---|---|
Series: | StaticGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | StaticGuard Series |
Clamping Voltage Vc Max | 50V |
Varistor Case Style | 0402 [1005 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 15A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 20mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
VARISTOR, 40PF, 0402, 18VDC, 14VAC | Farnell |
Var 14VAC 18VDC 15A 0402 SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VCAS04LC18V500WP?
Additional datasheets, footprints and schematics for VCAS04LC18V500WP are listed on our Part Details page. You can also find images and similar parts to VCAS04LC18V500WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS04LC18V500WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS04LC18V500WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS04LC18V500WP fall under?
The VCAS04LC18V500WP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS04LC18V500WP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS04LC18V500WP you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS04LC18V500WP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS04LC18V500WP have stock available?
Authorised distributors including TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for VCAS04LC18V500WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS04LC18V500WP often in real-time on the comparison pages.
What if I can't find stock of VCAS04LC18V500WP?
You can fill out our help required form which you can use to request a quote for VCAS04LC18V500WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.