VCAS04AP182R0LATWA TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR AEC-Q200 300V 0402

Status: Unknown
Series: AP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 13V
Voltage Rating V DC 18V
Product Range AP Series
Clamping Voltage Vc Max 300V
Varistor Case Style 0402 [1005 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 1A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 0.02J
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

VARISTOR, AEC-Q200, 300V, 0402 | Farnell
Varistor, SMD, Multilayer, VC Series, Automotive, 04 Case (1.0x0.5x0.6mm), 18Vdc, 2.0V Clamp, 0.8J, ø7" T&R 10k | Avnet America
Varistor, SMD, Multilayer, VC Series, Automotive, 04 Case (1.0x0.5x0.6mm), 18Vdc, 2.0V Clamp, 0.8J, �7 T&R 10k" | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VCAS04AP182R0LATWA?

Additional datasheets, footprints and schematics for VCAS04AP182R0LATWA are listed on our Part Details page. You can also find images and similar parts to VCAS04AP182R0LATWA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VCAS04AP182R0LATWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS04AP182R0LATWA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VCAS04AP182R0LATWA fall under?

The VCAS04AP182R0LATWA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VCAS04AP182R0LATWA when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS04AP182R0LATWA you can contact the distributor directly for product support, shipping queries etc.

Is the VCAS04AP182R0LATWA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VCAS04AP182R0LATWA have stock available?

Authorised distributors including Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for VCAS04AP182R0LATWA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VCAS04AP182R0LATWA often in real-time on the comparison pages.

What if I can't find stock of VCAS04AP182R0LATWA?

You can fill out our help required form which you can use to request a quote for VCAS04AP182R0LATWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay