Status: | Unknown |
---|---|
Series: | AntennaGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | AntennaGuard Series |
Clamping Voltage Vc Max | - |
Varistor Case Style | 0402 [1005 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +125°C |
Varistor, 3Pf, 0402, 18Vdc, 14Vac | Newark Electronics |
0402 18 V 3 pF Surface Mount Automotive Multilayer Chip Varistor | Future Electronics |
VARISTOR, 3PF, 0402, 18VDC, 14VAC | Farnell |
Var 14VAC/18VDC 0402 SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VCAS04AG183R0YATWA?
Additional datasheets, footprints and schematics for VCAS04AG183R0YATWA are listed on our Part Details page. You can also find images and similar parts to VCAS04AG183R0YATWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS04AG183R0YATWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS04AG183R0YATWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS04AG183R0YATWA fall under?
The VCAS04AG183R0YATWA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS04AG183R0YATWA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS04AG183R0YATWA you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS04AG183R0YATWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS04AG183R0YATWA have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for VCAS04AG183R0YATWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS04AG183R0YATWA often in real-time on the comparison pages.
What if I can't find stock of VCAS04AG183R0YATWA?
You can fill out our help required form which you can use to request a quote for VCAS04AG183R0YATWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.